Clark Solutions Series UP12 Gear Pump for Water & Diesel Fuel UP1212V

Description
Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP12 for fresh water, diesel fuel and other compatible media. The E Option for UP12 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 30A; 24 V, 15A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 13.1 ft (4 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP12/Oil, Bronze; UP12/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. Weight: 9.5 lbs * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.
Datasheet
Description
Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP12 for fresh water, diesel fuel and other compatible media. The E Option for UP12 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 30A; 24 V, 15A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 13.1 ft (4 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP12/Oil, Bronze; UP12/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. Weight: 9.5 lbs * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series UP12 Gear Pump for Water & Diesel Fuel - UP1212V - Clark Solutions
Hudson, MA, USA
Series UP12 Gear Pump for Water & Diesel Fuel
UP1212V
Series UP12 Gear Pump for Water & Diesel Fuel UP1212V
Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP12 for fresh water, diesel fuel and other compatible media. The E Option for UP12 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 30A; 24 V, 15A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 13.1 ft (4 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP12/Oil, Bronze; UP12/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. Weight: 9.5 lbs * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.

Series UP12 Gear Pumps for Water & Diesel Fuel
12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI
Description:
Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP12 for fresh water, diesel fuel and other compatible media. The E Option for UP12 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems.
Specifications:
Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse12 V, 30A; 24 V, 15A
Current: See Curves
Flow Rate: See Curves
Self Priming With Wet Gears: 13.1 ft (4 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Ambient Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Nickel plated Brass
Gears: UP12/Oil, Bronze; UP12/P (PTFE)
Shaft: Stainless Steel
*Suitable Fluid Media:
Fresh Water (max. 85°C, 185°F) & diesel fuel with
viscosity between 2 & 5.35 cSt to 37.8°C, 100°F;
minimum flashpoint (PM): 55°C, 131°F
Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids
with PM<131°F, liquids with viscosity>20 cSt, food products,
corrosive chemicals & solvents.
Weight: 9.5 lbs
* A model with lower operating speed is available for
lubricating oils and viscous liquids, consult factory.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UP1212V
Product Name Series UP12 Gear Pump for Water & Diesel Fuel
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 5.500 to 10.500 GPM (20.83 to 39.77 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details