Clark Solutions Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer... | |
| Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be... | |
| Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards... | |
| The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the... | |
| The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The... | |
| The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float... | |
| The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. | |
| The flow meter and switch model DS05 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. | |
| The flow meter and switch model DS07 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The... | |
| The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge... | |
| Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters... |