Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI
316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids.
The GP-301-S measures only 5.4” in length, 4” in width and 2.5” in height and fits easily in the tightest of spaces.
Model GP-301-S is available in 12 and 24 volt versions and can be customized to suit a variety of needs.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | GP-301-S-12V |
| Product Name | Model GP-301-S SS Gear Pump |
| Pump Type | Gear Pump; Positive Displacement Pump; Self-Priming Pump |
| Discharge Pressure | 20.0 to 40.0 psi (14.06 to 28.12 m of Water) |
| Liquid Flow | 3.000 GPM (11.36 L/min) |
| Discharge Size | 0.375 inch (9.52 mm) |