Clark Solutions Series 4000 AISI Rotary Vane Pump PO4020

Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet
Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 4000 AISI Rotary Vane Pump - PO4020 - Clark Solutions
Hudson, MA, USA
Series 4000 AISI Rotary Vane Pump
PO4020
Series 4000 AISI Rotary Vane Pump PO4020
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions.

Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PO4020
Product Name Series 4000 AISI Rotary Vane Pump
Pump Type Circulation Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 5.812 GPM (22.01 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details