Clark Solutions Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod,... | |
| Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom... | |
| Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an... | |
| The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is... | |
| The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the... | |
| The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of... | |
| The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch... | |
| The level switches model FS14 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of... | |
| The level switches model FS15 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of... | |
| The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless... | |
| Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured... |