Clark Solutions Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| NOSHOK Series 615 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing diffused semiconductor or sputtered Thin Film technology, these transducers are stable, accurate, shock... | |
| Series 612 submersible pressure transmitters were designed to provide a previously unequalled level of performance. Utilizing Piezoresistive Sensor Technology, Series 612 Transducers are accurate, shock resistant and extremely stable over... | |
| Series 699 measures low differential pressures typically found in air conditioning applications such as air flow measurement, fan static pressures and specialty room pressure measurements in clean rooms and other... | |
| The 100 series current output pressure transmitters were designed to provide a previously unequalled level of performance, utilizing Piezo Resistive or Thin film sensor technology dependent on pressure range. 100... | |
| The differential pressure transmitter series 652 are especially suited for the continuous level or flow monitoring of neutral and slightly aggressive liquids and gases in heating, ventilation and process applications. | |
| The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The... | |
| The NOSHOK Series 625 and 626 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film straingage sensors with safe electronics for outstanding performance and... | |
| The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate,... | |
| The type 400 series pressure transmitters, with its unique proven ceramic fulcrum lever technology, has adjusted, temperature compensated sensor signals, available as a voltage output. The (VDC) voltage output is... | |
| These compact Low Cost pressure transmitters meet the highest specification for mechanical stress, EMC compatibility, and operational reliability. Model 511 is particularly suitable for demanding industrial applications. The sensor utilizes... | |
| Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensa ted sensor signals, available as standard 4-20 mA current output. They... |