Clark Solutions 2KD Series Diaphragm Pump 2200.003

Description
The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, this series can be customized to specific requirements. Components are produced in a wide variety of materials.
Datasheet
Description
The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, this series can be customized to specific requirements. Components are produced in a wide variety of materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2KD Series Diaphragm Pump - 2200.003 - Clark Solutions
Hudson, MA, USA
2KD Series Diaphragm Pump
2200.003
2KD Series Diaphragm Pump 2200.003
The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, this series can be customized to specific requirements. Components are produced in a wide variety of materials.

The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump 2 distinct gases.

Iron core and coreless DC motor options are offered in this series.

Like all other pumps in the Boxer range, this series can be customized to specific requirements. Components are produced in a wide variety of materials.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 2200.003
Product Name 2KD Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.2 to 10.2 psi (5.1 to 7.21 m of Water)
Liquid Flow 0.475 to 0.977 GPM (1.80 to 3.70 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details