Clark Solutions 9200 Series Bench Top Peristaltic Pump Dispensor 9200.000

Description
The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. Fitted with a quality 24 V DC motor geared to 312 rpm, the 9200 Peristaltic Pump Dispenser is a fully programmable, compact, and ecconomic dispenser. The units are supplied standard with a ø4.8 mm ID PHI tube.
Datasheet
Description
The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. Fitted with a quality 24 V DC motor geared to 312 rpm, the 9200 Peristaltic Pump Dispenser is a fully programmable, compact, and ecconomic dispenser. The units are supplied standard with a ø4.8 mm ID PHI tube.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9200 Series Bench Top Peristaltic Pump Dispensor - 9200.000 - Clark Solutions
Hudson, MA, USA
9200 Series Bench Top Peristaltic Pump Dispensor
9200.000
9200 Series Bench Top Peristaltic Pump Dispensor 9200.000
The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. Fitted with a quality 24 V DC motor geared to 312 rpm, the 9200 Peristaltic Pump Dispenser is a fully programmable, compact, and ecconomic dispenser. The units are supplied standard with a ø4.8 mm ID PHI tube.

The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual.

Fitted with a quality 24 V DC motor geared to 312 rpm, the 9200 Peristaltic Pump Dispenser is a fully programmable, compact, and ecconomic dispenser.

The units are supplied standard with a Ø4.8 mm ID PHI tube.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 9200.000
Product Name 9200 Series Bench Top Peristaltic Pump Dispensor
Pump Type Dosing Pump; Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details