Clark Solutions Air Operated Diaphragm Pump Model B100

Description
Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet
Description
Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Diaphragm Pump - Model B100 - Clark Solutions
Hudson, MA, USA
Air Operated Diaphragm Pump
Model B100
Air Operated Diaphragm Pump Model B100
Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Model B100 Air Operated Diaphragm Pump

Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI)

DESCRIPTION

B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids.

The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility.

In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range.

They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model B100
Product Name Air Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 99.7 psi (70.1 m of Water)
Liquid Flow 39.600 GPM (150.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
W Series Aluminum Pumps - W1500 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2900.8 to 4003.0 psi (2039 to 2814 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details