Clark Solutions 12KD Series Diaphragm Pump 1212.126

Description
The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel mounted motor remains inside of the instrument. Two heads allow flexibility of paralllel or series connections to extend the pressure / vacuum capability or to pump two distinct gases. Like all other pumps in the Boxer range, the Boxer 12KD Series Diaphragm Pumps can be customized to specific requirements. 12KD pumps are available with iron core or coreless motor options.
Datasheet
Description
The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel mounted motor remains inside of the instrument. Two heads allow flexibility of paralllel or series connections to extend the pressure / vacuum capability or to pump two distinct gases. Like all other pumps in the Boxer range, the Boxer 12KD Series Diaphragm Pumps can be customized to specific requirements. 12KD pumps are available with iron core or coreless motor options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12KD Series Diaphragm Pump - 1212.126 - Clark Solutions
Hudson, MA, USA
12KD Series Diaphragm Pump
1212.126
12KD Series Diaphragm Pump 1212.126
The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel mounted motor remains inside of the instrument. Two heads allow flexibility of paralllel or series connections to extend the pressure / vacuum capability or to pump two distinct gases. Like all other pumps in the Boxer range, the Boxer 12KD Series Diaphragm Pumps can be customized to specific requirements. 12KD pumps are available with iron core or coreless motor options.

The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting.

Once contaminated, replacement of all wetted parts takes only a few seconds with removal of two screws. The panel mounted motor remains inside of the instrument.

Two heads allow flexibility of paralllel or series connections to extend the pressure / vacuum capability or to pump two distinct gases.

Like all other pumps in the Boxer range, the Boxer 12KD Series Diaphragm Pumps can be customized to specific requirements. 12KD pumps are available with iron core or coreless motor options.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1212.126
Product Name 12KD Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.7 to 13.1 psi (6.12 to 9.18 m of Water)
Liquid Flow 0.317 GPM (1.20 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details