Clark Solutions 9110 Series Bench Top Peristaltic Pump Dispensor 9110.000

Description
The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor geared to either 320 or 520 rpm, the Boxer 9110 is a fully programmable, compact, and ecconomic dispenser. Boxer 9110 Programmable Bench Top Peristaltic Pump Dispensers are supplied standard with a ø2.0 mm ID Silicone tube.
Datasheet
Description
The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor geared to either 320 or 520 rpm, the Boxer 9110 is a fully programmable, compact, and ecconomic dispenser. Boxer 9110 Programmable Bench Top Peristaltic Pump Dispensers are supplied standard with a ø2.0 mm ID Silicone tube.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9110 Series Bench Top Peristaltic Pump Dispensor - 9110.000 - Clark Solutions
Hudson, MA, USA
9110 Series Bench Top Peristaltic Pump Dispensor
9110.000
9110 Series Bench Top Peristaltic Pump Dispensor 9110.000
The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor geared to either 320 or 520 rpm, the Boxer 9110 is a fully programmable, compact, and ecconomic dispenser. Boxer 9110 Programmable Bench Top Peristaltic Pump Dispensers are supplied standard with a ø2.0 mm ID Silicone tube.

The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual.

Fitted with a quality 24 VDC motor geared to either 320 or 520 rpm, the Boxer 9110 is a fully programmable, compact, and ecconomic dispenser.

Boxer 9110 Programmable Bench Top Peristaltic Pump Dispensers are supplied standard with a Ø2.0 mm ID Silicone tube.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 9110.000
Product Name 9110 Series Bench Top Peristaltic Pump Dispensor
Pump Type Dosing Pump; Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details