Clark Solutions 500 Series Rotary Gear Pump 525

Description
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.
Datasheet
Description
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Series Rotary Gear Pump - 525 - Clark Solutions
Hudson, MA, USA
500 Series Rotary Gear Pump
525
500 Series Rotary Gear Pump 525
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications.

The pumps are available in cast iron and ductile iron. They
are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to
exacting tolerances (within 0.0005”) resulting in a pump with
better lift, reduced slippage and longer service life. Standard
pumps operate to 250F and, with modifications, to 500F.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 525
Product Name 500 Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 16.300 GPM (61.74 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details