Clark Solutions Series 11K Diaphragm Pumps 1100.211

Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet
Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11K Diaphragm Pumps - 1100.211 - Clark Solutions
Hudson, MA, USA
Series 11K Diaphragm Pumps
1100.211
Series 11K Diaphragm Pumps 1100.211
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

The Boxer 11K gas pumps are commonly used for gas sampling applications.

With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal.

Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications.

This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1100.211
Product Name Series 11K Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details