Clark Solutions Peristaltic Pump R12

Description
Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic Pump is rated for continuous or intermittent duty.
Datasheet
Description
Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic Pump is rated for continuous or intermittent duty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump - R12 - Clark Solutions
Hudson, MA, USA
Peristaltic Pump
R12
Peristaltic Pump R12
Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic Pump is rated for continuous or intermittent duty.

Model R12

Peristaltic Pump

Flow Rate to 17.2 L/min (4.55 GPM)

Description

Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications.

The R12 Peristaltic Pump is rated for continuous or intermittent duty.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number R12
Product Name Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 4.550 GPM (17.23 L/min)
Discharge Size 0.626 inch (15.9 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details