Clark Solutions CA Series Compact Rotary Vane Pump CA20

Description
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.
Datasheet
Description
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA Series Compact Rotary Vane Pump - CA20 - Clark Solutions
Hudson, MA, USA
CA Series Compact Rotary Vane Pump
CA20
CA Series Compact Rotary Vane Pump CA20
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.

Series CA & MA Compact Rotary Vane Pumps

Flow to 290 LPH (77 GPH)

The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue.

The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available.

The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F).

Model CA and MA are NSF listed pumps for potable water.

Typical Applications:

  • Post mix dispensers.
  • Cooling and booster systems.
  • Reverse osmosis.
  • Fuel injection systems.
  • Ultra filtration.
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number CA20
Product Name CA Series Compact Rotary Vane Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
Liquid Flow 1.277 GPM (4.84 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details