The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC.
Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment.
The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE.
The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Clark Solutions | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | NH-50PX-Z-D-N |
Product Name | NH-PX-D Series Inert Magnetic Pump |
Pump Type | Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump |
Discharge Pressure | 6.1 psi (4.3 m of Water) |
Discharge Size | 0.750 inch (19.05 mm) |