Model B81 Air Operated Diaphragm Pump from Clark Solutions is designed for high-performance applications, capable of handling flow rates up to 100 LPM (26.4 GPM) and pressures reaching 70 meters (99.7 PSI). This pump is suitable for liquids with high apparent viscosity, up to 50,000 cps at 20°C, and can manage fluids containing suspended solids. It features a stall-prevention pneumatic system that ensures safe operation without the need for lubricated air. The pump is self-priming and can operate dry without damage, providing versatility in various applications. Additionally, it offers a wide selection of construction materials for optimal chemical compatibility and is suitable for use in high humidity or potentially explosive environments, as indicated by its ATEX certification.
Models B80/B81 Air Operated Diaphragm Pumps
Flow Rates to 100 LPM (26.4 GPM), Pressure to 70 Meters (99.7 PSI)
DESCRIPTION
B80/B81 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids.
The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss and the possibility of dry operation without suffering damage mean that these pumps offer unrivalled versatility.
In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range.
They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
| Clark Solutions | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | Model B81 |
| Product Name | Air Operated Diaphragm Pump |
| Pump Type | Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump |
| Discharge Pressure | 99.7 psi (70.1 m of Water) |
| Liquid Flow | 26.400 GPM (100.00 L/min) |
| Discharge Size | 1.000 inch (25.4 mm) |