Clark Solutions Miniature Piston Pump Model EMS 10

Description
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
Datasheet
Description
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piston Pump - Model EMS 10 - Clark Solutions
Hudson, MA, USA
Miniature Piston Pump
Model EMS 10
Miniature Piston Pump Model EMS 10
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.

Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic.

The pump is self priming to five feet.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model EMS 10
Product Name Miniature Piston Pump
Pump Type Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Treatment Pump
Discharge Pressure 14.5 psi (10.19 m of Water)
Liquid Flow 0.044 GPM (0.17 L/min)
Discharge Size 0.312 inch (7.94 mm)
Media Temperature 170 F (77 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details