Clark Solutions Series PHV Rotary Vane Pump PA6-xx

Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet
Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PHV Rotary Vane Pump - PA6-xx - Clark Solutions
Hudson, MA, USA
Series PHV Rotary Vane Pump
PA6-xx
Series PHV Rotary Vane Pump PA6-xx
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration

Series PHV Rotary Vane Pumps
Flow to 1000 LPH (264 GPH)
Description:
The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water.
Typical Applications:
* Post mix dispensers
* Cooling and booster systems
* Reverse osmosis
* Fuel injection systems
* Ultra filtration

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA6-xx
Product Name Series PHV Rotary Vane Pump
Pump Type Booster Pump; Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
Liquid Flow 3.350 GPM (12.69 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details