Clark Solutions 3K Series Diaphragm Pump 3111.252

Description
The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3K series is offered with 2 different brushed motors.
Datasheet
Description
The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3K series is offered with 2 different brushed motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3K Series Diaphragm Pump - 3111.252 - Clark Solutions
Hudson, MA, USA
3K Series Diaphragm Pump
3111.252
3K Series Diaphragm Pump 3111.252
The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3K series is offered with 2 different brushed motors.

The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor.

This 3K series is offered with 2 different brushed motors.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 3111.252
Product Name 3K Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 2.165 GPM (8.20 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details