Clark Solutions Heavy Duty S Series Rotary Gear Pump Model 6

Description
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet
Description
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty S Series Rotary Gear Pump - Model 6 - Clark Solutions
Hudson, MA, USA
Heavy Duty S Series Rotary Gear Pump
Model 6
Heavy Duty S Series Rotary Gear Pump Model 6
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.

Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series.

The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 6
Product Name Heavy Duty S Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 41.000 GPM (155.30 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details