Clark Solutions Boxer Series VIB Vibrating Armature Gas Pump VIB24

Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet
Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer Series VIB Vibrating Armature Gas Pump - VIB24 - Clark Solutions
Hudson, MA, USA
Boxer Series VIB Vibrating Armature Gas Pump
VIB24
Boxer Series VIB Vibrating Armature Gas Pump VIB24
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time.
The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.
The unique compact vertical construction of the bellows/air pump allows installation in tight spaces.
Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number VIB24
Product Name Boxer Series VIB Vibrating Armature Gas Pump
Pump Type Bellows Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 1.8 psi (1.27 m of Water)
Liquid Flow 0.726 GPM (2.75 L/min)
Discharge Size 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details