Clark Solutions Pressure/Vacuum Pump Model 15520

Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet
Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump - Model 15520 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump
Model 15520
Pressure/Vacuum Pump Model 15520
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications.
The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools
Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 15520
Product Name Pressure/Vacuum Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 106.000 GPM (0.00 to 401.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details