Clark Solutions Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor... | |
| Simultaneous display of rate and total makes the 2-line PD6200 Rate/Totalizer an ideal choice for flow applications. The PD6200 may be configured for a variety of analog input signals, while... | |
| The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. | |
| Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured... | |
| Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments. Full Featured... |