Clark Solutions S Series Rotary Gear Pump Model 2S

Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet
Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S Series Rotary Gear Pump - Model 2S - Clark Solutions
Hudson, MA, USA
S Series Rotary Gear Pump
Model 2S
S Series Rotary Gear Pump Model 2S
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications.

The pumps are available in cast iron, ductile iron, 316 SS and
bronze. They are designed to operate at speeds to 1800 RPM,
pressures to 200 PSI, and flow rates to 32 GPM. The standard
seal is a mechanical self adjusting seal with Buna-N elastomer.
Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models
are available with foot or flange mounting and with integral
relief valves.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 2S
Product Name S Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details