Clark Solutions 700 Series Rotary Gear Pump 730**1A

Description
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.
Datasheet
Description
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series Rotary Gear Pump - 730**1A - Clark Solutions
Hudson, MA, USA
700 Series Rotary Gear Pump
730**1A
700 Series Rotary Gear Pump 730**1A
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.

700 Series pumps are high pressure pumps designed to provide
quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service.

The pumps are available in cast iron and ductile iron. They are
designed to operate at speeds to 1725 RPM, pressures to 2000
PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal
and lubrication of the anti-friction bearings is accomplished
by the circulation of the pumped liquid. All models are available
with foot or flange mounting.

These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 730**1A
Product Name 700 Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 250 F (121 C)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details