Clark Solutions Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| Dual-line Rate/Totalizer, Analog or Pulse Input DESCRIPTION Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for... | |
| Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe... | |
| Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for... | |
| Universal Process Controller — Up to 8 Inputs / Outputs DESCRIPTION Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The... | |
| The new PXR series controllers are the newest additions to Fuji Electric’s trusted line of temperature and process controllers. They are now packed with features and options and come in... |