Clark Solutions Datasheets for Vortex Flow Meters
Vortex flow meters are flow sensors that detect the frequency of vortices shed by a bluff body placed in a flow stream. The frequency of the vortices is proportional to the flow velocity.
Vortex Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction DESCRIPTION The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical... | |
| In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and... | |
| The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form... | |
| The Series 200 Vortex Flow Transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the... |