Clark Solutions TMFR Series Magnetic Drive Pump TMFR150B-110

Description
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.
Datasheet
Description
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMFR Series Magnetic Drive Pump - TMFR150B-110 - Clark Solutions
Hudson, MA, USA
TMFR Series Magnetic Drive Pump
TMFR150B-110
TMFR Series Magnetic Drive Pump TMFR150B-110
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.

The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design.

The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts.

Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must.

TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number TMFR150B-110
Product Name TMFR Series Magnetic Drive Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 9.8 psi (6.89 m of Water)
Liquid Flow 7.083 GPM (26.83 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GHS4RP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details