Clark Solutions MGK300 Gear Pump With DC Motor MGK-3-xxxxxx

Description
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the assembled components allows handling of fluids with temperatures up to 120°C (248°F). The motor with adaptor and drive magnet is heavy duty, providing a reliable and noiseless operation in a compact size package. The pole-to-pole alignment of the two magnets provides the driving motion to the pump. Decoupling will occur when the pump load exceeds the maximum coupling torque provided by the alignment of the two magnets. Specifications: Temperature ranges : PTFE : -45°C (-49 F) / + 50°C (+122 F) PEEK : -45°C (-49 F) / + 120°C (+248 F) Max system pressure : 20 bar (290 psi) Pump/Motor weight: 2 Kg (4.4 lbs) Typical Applications: Medical and surgical equipment Hemodialysis apparatus Exhaust fumes treatment Cooling systems Ink-jet printing systems Water purification and ultra-filtration Lubrication Seal flush Lab instrumentation Laser apparatus
Datasheet
Description
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the assembled components allows handling of fluids with temperatures up to 120°C (248°F). The motor with adaptor and drive magnet is heavy duty, providing a reliable and noiseless operation in a compact size package. The pole-to-pole alignment of the two magnets provides the driving motion to the pump. Decoupling will occur when the pump load exceeds the maximum coupling torque provided by the alignment of the two magnets. Specifications: Temperature ranges : PTFE : -45°C (-49 F) / + 50°C (+122 F) PEEK : -45°C (-49 F) / + 120°C (+248 F) Max system pressure : 20 bar (290 psi) Pump/Motor weight: 2 Kg (4.4 lbs) Typical Applications: Medical and surgical equipment Hemodialysis apparatus Exhaust fumes treatment Cooling systems Ink-jet printing systems Water purification and ultra-filtration Lubrication Seal flush Lab instrumentation Laser apparatus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MGK300 Gear Pump With DC Motor - MGK-3-xxxxxx - Clark Solutions
Hudson, MA, USA
MGK300 Gear Pump With DC Motor
MGK-3-xxxxxx
MGK300 Gear Pump With DC Motor MGK-3-xxxxxx
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the assembled components allows handling of fluids with temperatures up to 120°C (248°F). The motor with adaptor and drive magnet is heavy duty, providing a reliable and noiseless operation in a compact size package. The pole-to-pole alignment of the two magnets provides the driving motion to the pump. Decoupling will occur when the pump load exceeds the maximum coupling torque provided by the alignment of the two magnets. Specifications: Temperature ranges : PTFE : -45°C (-49 F) / + 50°C (+122 F) PEEK : -45°C (-49 F) / + 120°C (+248 F) Max system pressure : 20 bar (290 psi) Pump/Motor weight: 2 Kg (4.4 lbs) Typical Applications: Medical and surgical equipment Hemodialysis apparatus Exhaust fumes treatment Cooling systems Ink-jet printing systems Water purification and ultra-filtration Lubrication Seal flush Lab instrumentation Laser apparatus

The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets.

The housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure.

The quality of the materials of the assembled components allows handling of fluids with temperatures up to 120°C (248°F).

The motor with adaptor and drive magnet is heavy duty, providing a reliable and noiseless operation in a compact size package. The pole-to-pole alignment of the two magnets provides the driving motion to the pump. Decoupling will occur when the pump load exceeds the maximum coupling torque provided by the alignment of the two magnets.

Specifications:

Temperature ranges :

  • PTFE : -45°C (-49 F) / + 50°C (+122 F)
  • PEEK : -45°C (-49 F) / + 120°C (+248 F)

Max system pressure : 20 bar (290 psi)

Pump/Motor weight: 2 Kg (4.4 lbs)

Typical Applications:

  • Medical and surgical equipment
  • Hemodialysis apparatus
  • Exhaust fumes treatment
  • Cooling systems
  • Ink-jet printing systems
  • Water purification and ultra-filtration
  • Lubrication
  • Seal flush
  • Lab instrumentation
  • Laser apparatus
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number MGK-3-xxxxxx
Product Name MGK300 Gear Pump With DC Motor
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
Discharge Pressure 290.0 psi (204 m of Water)
Liquid Flow 1.057 GPM (4.00 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
06B20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details