Clark Solutions Miniature Piston Pump Model EMX 08

Description
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the liquid flow is stopped for short periods. Model EMX-08 Piston Pump is offered with two or three valves depending on the inlet suction required. The precision ground machined elements: piston and bushing, guarantee minimum wear and exceptional component life. A selection of wetted material parts make the pump suitable for a wide range of fluids.
Datasheet
Description
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the liquid flow is stopped for short periods. Model EMX-08 Piston Pump is offered with two or three valves depending on the inlet suction required. The precision ground machined elements: piston and bushing, guarantee minimum wear and exceptional component life. A selection of wetted material parts make the pump suitable for a wide range of fluids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piston Pump - Model EMX 08 - Clark Solutions
Hudson, MA, USA
Miniature Piston Pump
Model EMX 08
Miniature Piston Pump Model EMX 08
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the liquid flow is stopped for short periods. Model EMX-08 Piston Pump is offered with two or three valves depending on the inlet suction required. The precision ground machined elements: piston and bushing, guarantee minimum wear and exceptional component life. A selection of wetted material parts make the pump suitable for a wide range of fluids.

Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor.
The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the liquid flow is stopped for short periods.
Model EMX-08 Piston Pump is offered with two or three valves depending on the inlet suction required.
The precision ground machined elements: piston and bushing, guarantee minimum wear and exceptional component life. A selection of wetted material parts make the pump suitable for a wide range of fluids.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model EMX 08
Product Name Miniature Piston Pump
Pump Type Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Treatment Pump
Discharge Pressure 11.6 psi (8.16 m of Water)
Liquid Flow 0.040 GPM (0.15 L/min)
Discharge Size 0.312 inch (7.94 mm)
Media Temperature 170 F (77 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details