Clark Solutions NH-PX Series Inert Magnetic Pump NH-50PX

Description
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet
Description
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH-PX Series Inert Magnetic Pump - NH-50PX - Clark Solutions
Hudson, MA, USA
NH-PX Series Inert Magnetic Pump
NH-50PX
NH-PX Series Inert Magnetic Pump NH-50PX
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-50PX
Product Name NH-PX Series Inert Magnetic Pump
Pump Type Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 3.6 psi (2.5 m of Water)
Discharge Size 0.750 inch (19.05 mm)
HP 0.12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details