Clark Solutions Pressure/Vacuum Pump Model 15540

Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet
Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump - Model 15540 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump
Model 15540
Pressure/Vacuum Pump Model 15540
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications.
The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools
Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 15540
Product Name Pressure/Vacuum Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details