Clark Solutions Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Model HT is a simple, reliable low cost immersion temperature switch that uses a bellows sensing element. In operation, the bellows element acts directly on a snap action electrical switch... | |
| Model TT is a simple, reliable low cost immersion temperature switch that uses a bi-metal sensing element. In operation, the bi-metal element acts directly on a snap action electrical switch... | |
| Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions Ð which can be separately... | |
| The resistance thermometers and thermocouples are manufactured to DIN 43770 and are made of a sturdy, heavy duty stainless steel protective tube, a replaceable measuring insert and a connecting head. | |
| The TFK01 features a temperature-dependen t electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with... |