Clark Solutions Mono Oscillating Piston Pump 1108PLAA

Description
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators
Datasheet
Description
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono Oscillating Piston Pump - 1108PLAA - Clark Solutions
Hudson, MA, USA
Mono Oscillating Piston Pump
1108PLAA
Mono Oscillating Piston Pump 1108PLAA
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation. Specifications: "IF" Coil (UL recognized, file E164244) Voltage : 120 V Frequency : 60 Hz Power : 70 W Current : 0.98 A Seals: NBR Inlet/Outlet Connections: 1/8" NPT brass Flow: Dependent on piston size, see flow chart Model 1106- 6mm piston Model 1108- 8mm piston Model 1110- 10mm piston Typical Applications: Espresso coffee machines Beverage vending machines Smoke generators Steam generators Carpet cleaners Water purifiers Water Carbonators

This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston.

The coil is made of self-extinguishing material with a class H insulation winding. All the models are equipped with a noise suppression device that allows installation of the pump in those applications where low noise is a premium. Shock absorbing supports are also available for the quietest operation.

Specifications:

"IF" Coil (UL recognized, file E164244)

  • Voltage : 120 V
  • Frequency : 60 Hz
  • Power : 70 W
  • Current : 0.98 A

Seals: NBR

Inlet/Outlet Connections: 1/8" NPT brass

Flow: Dependent on piston size, see flow chart

  • Model 1106- 6mm piston
  • Model 1108- 8mm piston
  • Model 1110- 10mm piston

Typical Applications:

  • Espresso coffee machines
  • Beverage vending machines
  • Smoke generators
  • Steam generators
  • Carpet cleaners
  • Water purifiers
  • Water Carbonators
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1108PLAA
Product Name Mono Oscillating Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 87.0 to 130.5 psi (61.18 to 91.77 m of Water)
Liquid Flow 0.255 to 0.335 GPM (0.97 to 1.27 L/min)
Discharge Size 0.315 inch (8 mm)
HP 0.05 to 0.09 HP
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details