Clark Solutions NH-PX Series Inert Magnetic Pump NH-100PX-Z

Description
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet
Description
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH-PX Series Inert Magnetic Pump - NH-100PX-Z - Clark Solutions
Hudson, MA, USA
NH-PX Series Inert Magnetic Pump
NH-100PX-Z
NH-PX Series Inert Magnetic Pump NH-100PX-Z
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-100PX-Z
Product Name NH-PX Series Inert Magnetic Pump
Pump Type Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 8.5 psi (6 m of Water)
Discharge Size 0.750 inch (19.05 mm)
HP 0.13 HP
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Water Pumps - 2805133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Power Source 230 V
Pump Housing Material Stainless Steel; Stainless Steel
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details