Clark Solutions Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications... | |
| ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design... | |
| ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design... | |
| All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). | |
| Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton... | |
| Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. | |
| Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®,... | |
| Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many... | |
| Model 1390 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile,... | |
| Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The... | |
| Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve... | |
| Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off... | |
| Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost... | |
| Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular... | |
| Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s 10,000 psi... | |
| Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating... | |
| The 1/4" to 3/4" relief valves are suitable for pressure settings up to 100 PSI. Higher pressure settings are possible by changing the spring. The 1" relief valve is suitable... | |
| The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®,... |