Clark Solutions Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod,... | |
| Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom... | |
| Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an... | |
| The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is... | |
| The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the... | |
| The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of... | |
| The L312 series level switches are individually designed from over 360 component parts to create a custom switch available in lengths from one foot (304mm) to four feet (1.2m). Switch... | |
| The level switches model FS14 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of... | |
| The level switches model FS15 work according to the magnetic float principle. The float is lifted upwards by the rising liquid level in the tank until the magnetic field of... | |
| The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless... | |
| Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured... |