Clark Solutions 16K Series Diaphragm Pump 16006.000

Description
The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid transfer. Motor options include iron core, coreless and BLDC (2 versions).
Datasheet
Description
The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid transfer. Motor options include iron core, coreless and BLDC (2 versions).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K Series Diaphragm Pump - 16006.000 - Clark Solutions
Hudson, MA, USA
16K Series Diaphragm Pump
16006.000
16K Series Diaphragm Pump 16006.000
The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid transfer. Motor options include iron core, coreless and BLDC (2 versions).

The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries.

As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid transfer.

Motor options include iron core, coreless and BLDC (2 versions).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 16006.000
Product Name 16K Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.19 m of Water)
Liquid Flow 0.040 GPM (0.15 L/min)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - GC Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1800.0 to 3000.0 psi (1266 to 2109 m of Water)
Liquid Flow 1.000 to 11.000 GPM (3.79 to 41.67 L/min)
View Details