Clark Solutions Series UP3/4 Gear Pump for Water & Engine Oil UP3/P

Description
Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP3/P has PTFE gears. Use UP(3,4)/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP(3,4)-P for fresh and salt water as well as for diesel fuel. The E Option for UP(3,4) is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP(3,4) measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP3/OIL - 12 V, 7.3A; UPS4/Oil - 24 V, 4A UP3/P - 12V, 10A; UP4/P-24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP(3,4)/Oil, Bronze; UP(3,4)/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP(3,4)/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP(3,4)/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Datasheet
Description
Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP3/P has PTFE gears. Use UP(3,4)/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP(3,4)-P for fresh and salt water as well as for diesel fuel. The E Option for UP(3,4) is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP(3,4) measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP3/OIL - 12 V, 7.3A; UPS4/Oil - 24 V, 4A UP3/P - 12V, 10A; UP4/P-24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP(3,4)/Oil, Bronze; UP(3,4)/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP(3,4)/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP(3,4)/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series UP3/4 Gear Pump for Water & Engine Oil - UP3/P - Clark Solutions
Hudson, MA, USA
Series UP3/4 Gear Pump for Water & Engine Oil
UP3/P
Series UP3/4 Gear Pump for Water & Engine Oil UP3/P
Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP3/P has PTFE gears. Use UP(3,4)/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP(3,4)-P for fresh and salt water as well as for diesel fuel. The E Option for UP(3,4) is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP(3,4) measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP3/OIL - 12 V, 7.3A; UPS4/Oil - 24 V, 4A UP3/P - 12V, 10A; UP4/P-24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP(3,4)/Oil, Bronze; UP(3,4)/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP(3,4)/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP(3,4)/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents

Series UP3/4 Gear Pumps for Water & Engine Oil
Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI
Description:
Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP3/P has PTFE gears. Use UP(3,4)/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP(3,4)-P for fresh and salt water as well as for diesel fuel. The E Option for UP(3,4) is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP(3,4) measures a mere 5 3/8” in length and fits easily in the tightest of spaces.
Specifications:
Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse
UP3/OIL - 12 V, 7.3A; UPS4/Oil - 24 V, 4A
UP3/P - 12V, 10A; UP4/P-24 V, 5A
Current: See Curves
Flow Rate: See Curves
Self Priming With Wet Gears: 4.92 ft (1.5 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Nickel plated Brass
Gears: UP(3,4)/Oil, Bronze; UP(3,4)/P (PTFE)
Shaft: Stainless Steel
Suitable Fluid Media:
UP(3,4)/OIL: Fresh Water (max. 85°C, 185°F), engine
oil & non-corrosive viscous liquids (max viscosity 85 cSt),
diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C,
100°F; minimum flashpoint (PM): 55°C, 131°F
UP(3,4)/P: Fresh water & sea water (max. 40°C, 104°F),
diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F;
minimum flashpoint (PM): 55°C, 131°F
Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids
with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive
chemicals & solvents

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UP3/P
Product Name Series UP3/4 Gear Pump for Water & Engine Oil
Pump Type Gear Pump; Positive Displacement Pump
Liquid Flow 2.000 to 3.900 GPM (7.58 to 14.77 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details