Clark Solutions 5KS Series Diaphragm Pump 5101.906

Description
Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds. If desired, the Boxer 5KS pump can be run at reduced voltage for lower flows normally associated with pumps of this physical size. At these slow running speeds the Boxer 5KS offers exceptional low noise and extended motor life. Iron core and coreless DC motor options are offered in this series.
Datasheet
Description
Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds. If desired, the Boxer 5KS pump can be run at reduced voltage for lower flows normally associated with pumps of this physical size. At these slow running speeds the Boxer 5KS offers exceptional low noise and extended motor life. Iron core and coreless DC motor options are offered in this series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KS Series Diaphragm Pump - 5101.906 - Clark Solutions
Hudson, MA, USA
5KS Series Diaphragm Pump
5101.906
5KS Series Diaphragm Pump 5101.906
Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds. If desired, the Boxer 5KS pump can be run at reduced voltage for lower flows normally associated with pumps of this physical size. At these slow running speeds the Boxer 5KS offers exceptional low noise and extended motor life. Iron core and coreless DC motor options are offered in this series.

Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just 5.7 x 4.4 x 3.0 cm and most importantly, this is achieved without excessive motor speeds.

If desired, the Boxer 5KS pump can be run at reduced voltage for lower flows normally associated with pumps of this physical size. At these slow running speeds the Boxer 5KS offers exceptional low noise and extended motor life.

Iron core and coreless DC motor options are offered in this series.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 5101.906
Product Name 5KS Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 4.3 to 9.4 psi (3.06 to 6.63 m of Water)
Liquid Flow 1.346 to 1.505 GPM (5.10 to 5.70 L/min)
Power Source DC; 6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details