Clark Solutions MA Series Compact Rotary Vane Pump MA05

Description
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.
Datasheet
Description
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MA Series Compact Rotary Vane Pump - MA05 - Clark Solutions
Hudson, MA, USA
MA Series Compact Rotary Vane Pump
MA05
MA Series Compact Rotary Vane Pump MA05
Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue. The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available. The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F). Model CA and MA are NSF listed pumps for potable water. Typical Applications: Post mix dispensers. Cooling and booster systems. Reverse osmosis. Fuel injection systems. Ultra filtration.

Series CA & MA Compact Rotary Vane Pumps

Flow to 290 LPH (77 GPH)

The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an issue.

The pump housing is brass with an AISI 303 stainless steel rotor. The pumping chamber and the vanes are made of graphite carbon. The inlet and outlet ports are 3/8” NPT threaded. Other connections are available.

The pump has a built-in relief valve. Maximum operating temperature is 70°C (158°F).

Model CA and MA are NSF listed pumps for potable water.

Typical Applications:

  • Post mix dispensers.
  • Cooling and booster systems.
  • Reverse osmosis.
  • Fuel injection systems.
  • Ultra filtration.
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number MA05
Product Name MA Series Compact Rotary Vane Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
Liquid Flow 1.277 GPM (4.84 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details