Clark Solutions Series UPX-C Stainless Steel Gear Pump UPX-C-24V

Description
Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and fluoroelastomer seals. UPX-C is resistant to most acid and alkaline solutions. Suitable also for transfer of battery acid. The UPX-C measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" NPT Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse, 12 V, 10A; 24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Stainless steel Gears: (PTFE) Shaft: AISI 316 Stainless Steel Seal: Perfluoroelastomer Suitable Fluid Media: Fresh water and fluids (max. 40°C, 104°F), which are compatible with stainless steel, PTFE and perfluoroelastomer seals. Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, media not compatible with wetted materials.
Datasheet
Description
Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and fluoroelastomer seals. UPX-C is resistant to most acid and alkaline solutions. Suitable also for transfer of battery acid. The UPX-C measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" NPT Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse, 12 V, 10A; 24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Stainless steel Gears: (PTFE) Shaft: AISI 316 Stainless Steel Seal: Perfluoroelastomer Suitable Fluid Media: Fresh water and fluids (max. 40°C, 104°F), which are compatible with stainless steel, PTFE and perfluoroelastomer seals. Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, media not compatible with wetted materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series UPX-C Stainless Steel Gear Pump - UPX-C-24V - Clark Solutions
Hudson, MA, USA
Series UPX-C Stainless Steel Gear Pump
UPX-C-24V
Series UPX-C Stainless Steel Gear Pump UPX-C-24V
Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and fluoroelastomer seals. UPX-C is resistant to most acid and alkaline solutions. Suitable also for transfer of battery acid. The UPX-C measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" NPT Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse, 12 V, 10A; 24 V, 5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Ambient Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Stainless steel Gears: (PTFE) Shaft: AISI 316 Stainless Steel Seal: Perfluoroelastomer Suitable Fluid Media: Fresh water and fluids (max. 40°C, 104°F), which are compatible with stainless steel, PTFE and perfluoroelastomer seals. Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, media not compatible with wetted materials.

Series UPX-C Stainless Steel Gear Pumps
Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI
Description:
Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316 stainless steel, PTFE and fluoroelastomer seals. UPX-C is resistant to most acid and alkaline solutions. Suitable also for transfer of battery acid. The UPX-C measures a mere 5 3/8” in length and fits easily in the tightest of spaces.
Specifications:
Ports: Tapped 3/8" NPT
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse, 12 V, 10A; 24 V, 5A
Current: See Curves
Flow Rate: See Curves
Self Priming With Wet Gears: 4.92 ft (1.5 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Ambient Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Stainless steel
Gears: (PTFE)
Shaft: AISI 316 Stainless Steel
Seal: Perfluoroelastomer
Suitable Fluid Media: Fresh water and fluids (max. 40°C, 104°F),
which are compatible with stainless steel, PTFE and perfluoroelastomer seals.
Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable
liquids with PM<131°F, liquids with viscosity>20 cSt, food products,
media not compatible with wetted materials.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UPX-C-24V
Product Name Series UPX-C Stainless Steel Gear Pump
Pump Type Circulation Pump; Gear Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 2.000 to 3.900 GPM (7.58 to 14.77 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details