Clark Solutions DGD09 DC Direct Drive Pump/Motor Unit A02

Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Datasheet
Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DGD09 DC Direct Drive Pump/Motor Unit - A02 - Clark Solutions
Hudson, MA, USA
DGD09 DC Direct Drive Pump/Motor Unit
A02
DGD09 DC Direct Drive Pump/Motor Unit A02
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F).

The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number A02
Product Name DGD09 DC Direct Drive Pump/Motor Unit
Pump Type Gear Pump; Positive Displacement Pump
Liquid Flow 0.704 GPM (2.67 L/min)
Discharge Size 0.315 inch (8 mm)
Media Temperature 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details