Clark Solutions Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction DESCRIPTION The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical... | |
| CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They... | |
| MJ-SDC Multi-Jet Totalizing Water Meter 1", 1-1/2" & 2" With or Without Pulse/Reed Switch Output Description Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal... | |
| MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. | |
| A turbine mounted in the flow tube is rotated by the flowing liquid. The rotary motion is sensed by two reed relays via a magnetic coupling, and transmitted to an... | |
| CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor... | |
| FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. | |
| FR series flowmeters are precision machined acrylic variable area type. A choice of brass or stainless steel connections and valves and Buna or Viton seals are available. Special calibrations, machining,... | |
| FR series flowmeters are precision machined acrylic variable area type. Series FR5000(S,V) has inlet and outlet connections located on the back of the flowmeter and is available with optional metering... | |
| FR5500 series flowmeters have easy-to-read scales for GPM or LPM H2O and SCFM or LPM air. They have durable one-piece clear acrylic construction and stable, easyto- read stainless steel floats. | |
| FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed... | |
| FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square... | |
| GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass... | |
| In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and... | |
| Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer... | |
| Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at... | |
| Model DS25 flowmeters work according to the proven variable area principle. A float is guided in a conical measuring tube and is nearly independent of the viscosity of the medium. | |
| Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be... | |
| Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit... | |
| MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all... | |
| Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets... | |
| Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards... | |
| Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and... | |
| The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to... | |
| The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are... | |
| The DK10 series flap flow meter comprises a spring-loaded flap mounted in a hemispherical chamber. The flap is deflected by the flow in the line. The deflection is directly proportional... | |
| The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the... | |
| The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With... | |
| The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The... | |
| The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float... | |
| The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. | |
| The flow meter and switch model DS05 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. | |
| The flow meter and switch model DS07 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The... | |
| The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The... | |
| The flow meter DS10 operates according to the proven variable area principle. The flowing media moves a float upwards against gravity in a conical measuring tube.The height of the float... | |
| The flowmeter Model DS20 works according to the proven variable area principle. A float is guided in a cylindrical measuring tube. The flowing medium moves the float in the flow... | |
| The FR4800 acrylic block flowmeters are available in various ranges in both SAE and SI units for air and water. These direct reading meters are also available for other gases... | |
| The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and... | |
| The measuring mechanism in the DV04 flow meter consists of a pair of gearwheels that are driven by the fluid stream, much like a gearwheel pump. The measuring mechanism is... | |
| The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge... | |
| The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form... | |
| The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight... | |
| The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque,... | |
| The Series 200 Vortex Flow Transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the... | |
| The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An... | |
| The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where... | |
| Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters... |