Clark Solutions Peristaltic Pump R8

Description
Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow output). The unit is rated for continuous or intermittent duty.
Datasheet
Description
Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow output). The unit is rated for continuous or intermittent duty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump - R8 - Clark Solutions
Hudson, MA, USA
Peristaltic Pump
R8
Peristaltic Pump R8
Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow output). The unit is rated for continuous or intermittent duty.

Model R8

Peristaltic Pump

Flow Rate to 9.66 L/min (2.55 GPM)

Description

Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow output).

The unit is rated for continuous or intermittent duty.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number R8
Product Name Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 2.550 GPM (9.66 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details