Clark Solutions Boxer 6000 Series Peristaltic Pump 6000.505

Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet
Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer 6000 Series Peristaltic Pump - 6000.505 - Clark Solutions
Hudson, MA, USA
Boxer 6000 Series Peristaltic Pump
6000.505
Boxer 6000 Series Peristaltic Pump 6000.505
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers.

The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation.

The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages).

With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation.

Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 6000.505
Product Name Boxer 6000 Series Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
Liquid Flow 0.008 to 0.023 GPM (0.03 to 0.09 L/min)
Discharge Size 0.100 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details