The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow.
The use of high performance plastics in the 7KQ Series Diaphragm Pumps facilitates use in high temperature applications such as combustion gas analysis. The overall construction is extremely robust.
Vibration mounts are fitted as standard.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 7004.014 |
| Product Name | 7KQ Series Diaphragm Pump |
| Pump Type | Diaphragm Pump; Positive Displacement Pump; Quad Headed Diaphragm Pump |
| Discharge Pressure | 8.7 psi (6.12 m of Water) |
| Liquid Flow | 16.368 GPM (62.00 L/min) |
| Media Temperature | 212 F (100 C) |