Clark Solutions 4K Series Peristaltic Pumps 4500.322

Description
The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The hinged clear lid forms an integral part of the pump. The lid is secured in position with a quick action cam lock. These pumps are not suitable for use with life support equipment or any in-vivo application.
Datasheet
Description
The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The hinged clear lid forms an integral part of the pump. The lid is secured in position with a quick action cam lock. These pumps are not suitable for use with life support equipment or any in-vivo application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K Series Peristaltic Pumps - 4500.322 - Clark Solutions
Hudson, MA, USA
4K Series Peristaltic Pumps
4500.322
4K Series Peristaltic Pumps 4500.322
The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The hinged clear lid forms an integral part of the pump. The lid is secured in position with a quick action cam lock. These pumps are not suitable for use with life support equipment or any in-vivo application.

The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position.

The hinged clear lid forms an integral part of the pump. The lid is secured in position with a quick action cam lock.

These pumps are not suitable for use with life support equipment or any in-vivo application.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 4500.322
Product Name 4K Series Peristaltic Pumps
Pump Type Dosing Pump; Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details