Clark Solutions Series UP6 Gear Pump for Water & Diesel Fuel UP612V

Description
Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP6 for fresh water, diesel fuel and other compatible media. The E Option for UP6 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 15A; 24 V, 7.5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP6/Oil, Bronze; UP6/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.
Datasheet
Description
Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP6 for fresh water, diesel fuel and other compatible media. The E Option for UP6 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 15A; 24 V, 7.5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP6/Oil, Bronze; UP6/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series UP6 Gear Pump for Water & Diesel Fuel - UP612V - Clark Solutions
Hudson, MA, USA
Series UP6 Gear Pump for Water & Diesel Fuel
UP612V
Series UP6 Gear Pump for Water & Diesel Fuel UP612V
Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP6 for fresh water, diesel fuel and other compatible media. The E Option for UP6 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. Specifications: Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V, 15A; 24 V, 7.5A Current: See Curves Flow Rate: See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP6/Oil, Bronze; UP6/P (PTFE) Shaft: Stainless Steel *Suitable Fluid Media: Fresh Water (max. 85°C, 185°F) & diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents. * A model with lower operating speed is available for lubricating oils and viscous liquids, consult factory.

Series UP6 Gear Pumps for Water & Diesel Fuel
12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI
Description:
Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. Use UP6 for fresh water, diesel fuel and other compatible media. The E Option for UP6 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems.
Specifications:
Ports: Tapped 1/2" BSP, pump supplied with 2 ea 1/2" NPT adaptors
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse12 V, 15A; 24 V, 7.5A
Current: See Curves
Flow Rate: See Curves
Self Priming With Wet Gears: 4.92 ft (1.5 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Nickel plated Brass
Gears: UP6/Oil, Bronze; UP6/P (PTFE)
Shaft: Stainless Steel
*Suitable Fluid Media:
Fresh Water (max. 85°C, 185°F) & diesel fuel with
viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum
flashpoint (PM): 55°C, 131°F
Unsuitable Fluid Media: DO NOT USE for gasoline, flammable liquids with
PM<131°F, liquids with viscosity>20 cSt, food products, corrosive
chemicals & solvents.
* A model with lower operating speed is available for
lubricating oils and viscous liquids, consult factory.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UP612V
Product Name Series UP6 Gear Pump for Water & Diesel Fuel
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details